Integrated Silicon Solution, Inc. Memory IS42S32800J-7TL-TR

Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32800J-7TL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 86-TSOP II

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS42S32800J-7TL-TR - 875400-IS42S32800J-7TL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800J-7TL-TR
875400-IS42S32800J-7TL-TR
Memory - SDRAM - IS42S32800J-7TL-TR 875400-IS42S32800J-7TL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875400-IS42S32800J-7 TL-TR Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 256Mb (8M x 32) Parallel 143 MHz 5.4 ns 86-TSOP II Package: 86-TFSOP (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IS42S32800 Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875400-IS42S32800J-7TL-TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 256Mb (8M x 32) Parallel 143 MHz 5.4 ns 86-TSOP II
Package: 86-TFSOP (0.400", 10.16mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS42S32800
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32800J-7TL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800J-7TL-TR
Memory IC and Storage Component 774-IS42S32800J-7TL-TR
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-7TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-7TL- TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-7TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-7TL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS42S32800J-7TL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32800J-7TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32800J-7TL-TR
Integrated Circuits (ICs) - Memory IS42S32800J-7TL-TR
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32800J-7TL-TR-ND 875400-IS42S32800J-7TL-TR 774-IS42S32800J-7TL-TR IS42S32800J-7TL-TR IS42S32800J-7TL-TR IS42S32800J-7TL-TR IS42S32800J-7TL-TR
Product Name Memory Memory - SDRAM - IS42S32800J-7TL-TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" SOP; 86-TSOP II 86-TFSOP (0.400", 10.16mm Width) 86-TFSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details