Integrated Silicon Solution, Inc. Memory IS42S32200C1-7TI

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32200C1-7TI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32200C1-7TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32200C1-7TI
Integrated Circuits (ICs) - Memory IS42S32200C1-7TI
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
Memory - IS42S32200C1-7TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32200C1-7TI-ND IS42S32200C1-7TI IS42S32200C1-7TI IS42S32200C1-7TI
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821404VXF - 5962R1821404VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details