IC DRAM 128MBIT PAR 86TSOP II Product overview: IS42S32400F-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32400F-7TL can be used for catalog matching and distributor lookup.
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 746350-IS42S32400F-7
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.4ns
Family Name: IS42S32400F
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 86-TSOP II
Alternative Parts (Cross-Reference): EDS1232AHTA-75-E; MT48LC4M32B2TG-6AIT:
Introduction Date: January 31, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC DRAM 128MBIT PAR 86TSOP II
IC DRAM 128MBIT PAR 86TSOP II
IC DRAM 128MBIT PAR 86TSOP II
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S32400F-7TL | 706-1272-ND | 746350-IS42S32400F-7TL | IS42S32400F-7TL | IS42S32400F-7TL | IS42S32400F-7TL | IS42S32400F-7TL |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS42S32400F-7TL | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 6.5 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Number of Words | 1000 k |