Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32800G-7BLI IS42S32800G-7BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189031-IS42S32800G- 7BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189031-IS42S32800G- 7BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32800G-7BLI - 1189031-IS42S32800G-7BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800G-7BLI
1189031-IS42S32800G-7BLI
Memory - SDRAM - IS42S32800G-7BLI 1189031-IS42S32800G-7BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189031-IS42S32800G- 7BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189031-IS42S32800G-7BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 90-TFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 90-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS42S32800G-7BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800G-7BLI
Memory IC and Storage Component 774-IS42S32800G-7BLI
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800G-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800G-7BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800G-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800G-7BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32800G-7BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32800G-7BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32800G-7BLI
Integrated Circuits (ICs) - Memory IS42S32800G-7BLI
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS42S32800G-7BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
256M, 3.3V, Sdram, 8Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) - 77T0524 - Newark, An Avnet Company
Chicago, IL, United States
256M, 3.3V, Sdram, 8Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi)
77T0524
256M, 3.3V, Sdram, 8Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) 77T0524
256M, 3.3v, SDRAM, 8Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT

256M, 3.3v, SDRAM, 8Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189031-IS42S32800G-7BLI 774-IS42S32800G-7BLI IS42S32800G-7BLI-ND IS42S32800G-7BLI IS42S32800G-7BLI IS42S32800G-7BLI IS42S32800G-7BLI 77T0524
Product Name Memory - SDRAM - IS42S32800G-7BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Memory 256M, 3.3V, Sdram, 8Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi)
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 27C128-20/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 128 kbits
View Details
Memory - 448-S70KL1283DPBHV020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
7 suppliers