SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
256M, 3.3v, SDRAM, 32Mx8, 143MHz, 54 pin TSOP II (400 mil) RoHS, T&R
IC DRAM 256MBIT PAR 54TSOP II
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S83200G-7TL-TR-ND | IS42S83200G-7TL-TR | IS42S83200G-7TL-TR | 77T0539 | IS42S83200G-7TL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 256M, 3.3V, Sdram, 32Mx8, 143Mhz, 54 Pin Tsop Ii (400 Mil) Rohs, T&r Integrated Silicon Solution (Issi) | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |