Integrated Silicon Solution, Inc. Memory IS42S32160A-75BI-TR

Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-LFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-LFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32160A-75BI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-LFBGA (8x13)

SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-LFBGA (8x13)

Buy Now Datasheet
Memory - IS42S32160A-75BI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-LFBGA (8x13)

SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-LFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32160A-75BI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32160A-75BI-TR
Integrated Circuits (ICs) - Memory IS42S32160A-75BI-TR
IC DRAM 512MBIT PARALLEL 90LFBGA

IC DRAM 512MBIT PARALLEL 90LFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 90LFBGA

IC DRAM 512MBIT PARALLEL 90LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32160A-75BI-TR-ND IS42S32160A-75BI-TR IS42S32160A-75BI-TR IS42S32160A-75BI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-LFBGA BGA; 90-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Memory - Controllers - P82C08-8 - 888467-P82C08-8 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers