Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
INTEGRATED SILICON SOLUTION, INC.
IS42S16800J-6TL-TR -- MEMORY
Integrated Silicon Solution, Inc.
Memory
IS42S16800J-6TL-TR
Description
IC DRAM 128MBIT PAR 54TSOP II
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC DRAM 128MBIT PAR 54TSOP II
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory
706-IS42S16800J-6TL-TR-ND
Memory
706-IS42S16800J-6TL-TR-ND
IC DRAM 128MBIT PAR 54TSOP II
IC DRAM 128MBIT PAR 54TSOP II
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Memory Chips
Product Number
706-IS42S16800J-6TL-TR-ND
Product Name
Memory
Memory Category
DRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
AS5SS256K36
Specs
Memory Category
SSRAM; SRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
2048 kbits
View Details
Texas Instruments
Memory
9338PCQR
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details
Infineon Technologies AG
Memory
16-3852-01
View Details
2
suppliers
Rochester Electronics
Logic - FIFOs Memory
57401AW/883B
Specs
Data Rate
10 MHz
Operating Current
180 mA
View Details