SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 86-TSOP II
Alternative Parts (Cross-Reference): Cross
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Volatile
Technology: SDRAM
Memory Format: DRAM
Memory Size: 256Mbit
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-6TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-6TLI
IC DRAM 256MBIT PAR 86TSOP II
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II
IC DRAM 256MBIT PAR 86TSOP II
IC DRAM 256MBIT PAR 86TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32800J-6TLI-TR-ND | 774-IS42S32800J-6TLI-TR | IS42S32800J-6TLI-TR | IS42S32800J-6TLI-TR | IS42S32800J-6TLI-TR | IS42S32800J-6TLI-TR | |
| Product Name | Memory | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) | 86-TFSOP (0.400", 10.16mm Width) | ||||
| Supply Voltage | 3V ~ 3.6V | 3 | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V |