Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32800B-7BI IS42S32800B-7BI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 001979-IS42S32800B-7 BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Family Name: IS42S32800B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): MT48LC8M32B2F5-7 TR; MT48LC8M32B2B5-7 TR; HY5V52FP-H; MT48LC8M32B2F5-7:F ; MT48LC8M32B2B5-7; HY5V52F-H; IS42S32800B-7BI; Introduction Date: May 10, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 001979-IS42S32800B-7 BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Family Name: IS42S32800B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): MT48LC8M32B2F5-7 TR; MT48LC8M32B2B5-7 TR; HY5V52FP-H; MT48LC8M32B2F5-7:F ; MT48LC8M32B2B5-7; HY5V52F-H; IS42S32800B-7BI; Introduction Date: May 10, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32800B-7BI - 001979-IS42S32800B-7BI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800B-7BI
001979-IS42S32800B-7BI
Memory - SDRAM - IS42S32800B-7BI 001979-IS42S32800B-7BI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 001979-IS42S32800B-7 BI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Family Name: IS42S32800B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): MT48LC8M32B2F5-7 TR; MT48LC8M32B2B5-7 TR; HY5V52FP-H; MT48LC8M32B2F5-7:F ; MT48LC8M32B2B5-7; HY5V52F-H; IS42S32800B-7BI; Introduction Date: May 10, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 001979-IS42S32800B-7BI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.5ns
Family Name: IS42S32800B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 90-LFBGA (8x13)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Alternative Parts (Cross-Reference): MT48LC8M32B2F5-7 TR; MT48LC8M32B2B5-7 TR; HY5V52FP-H; MT48LC8M32B2F5-7:F ; MT48LC8M32B2B5-7; HY5V52F-H; IS42S32800B-7BI;
Introduction Date: May 10, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32800B-7BI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800B-7BI
Memory IC and Storage Component 774-IS42S32800B-7BI
IC DRAM 256MBIT PAR 90LFBGA Product overview: IS42S32800B-7BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-7BI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90LFBGA Product overview: IS42S32800B-7BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-7BI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32800B-7BI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.5ns 90-LFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.5ns 90-LFBGA (8x13)

Buy Now Datasheet
Memory - IS42S32800B-7BI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 90-LFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 90-LFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32800B-7BI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32800B-7BI
Integrated Circuits (ICs) - Memory IS42S32800B-7BI
IC DRAM 256MBIT PARALLEL 90LFBGA

IC DRAM 256MBIT PARALLEL 90LFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90LFBGA

IC DRAM 256MBIT PARALLEL 90LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 001979-IS42S32800B-7BI 774-IS42S32800B-7BI IS42S32800B-7BI-ND IS42S32800B-7BI IS42S32800B-7BI IS42S32800B-7BI
Product Name Memory - SDRAM - IS42S32800B-7BI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 90-LFBGA (8x13) BGA; Tray 90-LFBGA BGA; 90-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details