IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200L-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 846297-IS42S32200L-7
Features: Memory IC 143 MHz 5.4 ns
Package: Tray
Family Name: IS42S32200
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 86-TSOP II
IC DRAM 64MBIT PAR 86TSOP II
64M, 3.3V, SDRAM, 2Mx32, 143Mhz, 86 pin TSOP II (400 mil) RoHS, IT
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 86-TSOP II
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PAR 86TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S32200L-7TLI | 846297-IS42S32200L-7TLI | IS42S32200L-7TLI-ND | IS42S32200L-7TLI | 18W6762 | IS42S32200L-7TLI | IS42S32200L-7TLI | IS42S32200L-7TLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS42S32200L-7TLI | Memory | Memory | 64M, 3.3V, Sdram, 2Mx32, 143Mhz, 86 Pin Tsop Ii (400 Mil) Rohs, It Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Number of Words | 512 k |