Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S16800F-7BLI-TR

Description
IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42S16800F-7BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800F-7BLI -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42S16800F-7BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800F-7BLI -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S16800F-7BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16800F-7BLI-TR
Memory IC and Storage Component 774-IS42S16800F-7BLI-TR
IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42S16800F-7BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800F-7BLI -TR can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42S16800F-7BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800F-7BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16800F-7BLI-TR - 844407-IS42S16800F-7BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16800F-7BLI-TR
844407-IS42S16800F-7BLI-TR
Memory - SDRAM - IS42S16800F-7BLI-TR 844407-IS42S16800F-7BLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 844407-IS42S16800F-7 BLI-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Reel - TR Mounting: Surface Mount Family Name: IS42S16800 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 844407-IS42S16800F-7BLI-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)
Package: 54-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS42S16800
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - IS42S16800F-7BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16800F-7BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16800F-7BLI-TR
Integrated Circuits (ICs) - Memory - Memory IS42S16800F-7BLI-TR
IC DRAM 128MBIT PAR 54TFBGA

IC DRAM 128MBIT PAR 54TFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Memory - IS42S16800F-7BLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
128M, 3.3V, SDRAM, 8MX16, 143M - 413-IS42S16800F-7BLI-TR - Utmel Electronic Limited
Hong Kong, China
128M, 3.3V, SDRAM, 8MX16, 143M
413-IS42S16800F-7BLI-TR
128M, 3.3V, SDRAM, 8MX16, 143M 413-IS42S16800F-7BLI-TR
128M, 3.3V, SDRAM, 8MX16, 143M

128M, 3.3V, SDRAM, 8MX16, 143M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S16800F-7BLI-TR 844407-IS42S16800F-7BLI-TR IS42S16800F-7BLI-TR-ND IS42S16800F-7BLI-TR IS42S16800F-7BLI-TR IS42S16800F-7BLI-TR IS42S16800F-7BLI-TR 413-IS42S16800F-7BLI-TR
Product Name Memory IC and Storage Component Memory - SDRAM - IS42S16800F-7BLI-TR Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory 128M, 3.3V, SDRAM, 8MX16, 143M
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 16 bits 12 bits
Package Type BGA; Tape & Reel (TR) BGA; 54-TFBGA (8x8) 54-TFBGA 54-TFBGA BGA; 54-TFBGA 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details