Integrated Silicon Solution, Inc. Memory IS42S32160F-75EBLI

Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32160F-75EBLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS42S32160F-75EBLI - 844122-IS42S32160F-75EBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32160F-75EBLI
844122-IS42S32160F-75EBLI
Memory - SDRAM - IS42S32160F-75EBLI 844122-IS42S32160F-75EBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 844122-IS42S32160F-7 5EBLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 512Mb (16M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42S32160 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 844122-IS42S32160F-75EBLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 512Mb (16M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42S32160
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32160F-75EBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32160F-75EBLI
Memory IC and Storage Component 774-IS42S32160F-75EBLI
IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42S32160F-75EBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160F-75EB LI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42S32160F-75EBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160F-75EBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32160F-75EBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32160F-75EBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32160F-75EBLI
Integrated Circuits (ICs) - Memory IS42S32160F-75EBLI
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32160F-75EBLI-ND 844122-IS42S32160F-75EBLI 774-IS42S32160F-75EBLI IS42S32160F-75EBLI IS42S32160F-75EBLI IS42S32160F-75EBLI
Product Name Memory Memory - SDRAM - IS42S32160F-75EBLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA (8x13) BGA; 90-TFBGA BGA
Supply Voltage 3V ~ 3.6V 3 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821601VXC - 5962R1821601VXC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2000 kbits
Package Type CG-SSOP-16
View Details