Integrated Silicon Solution, Inc. Memory IS42S32160C-75BLI

Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-WBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-WBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1284-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-WBGA (8x13)

SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-WBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32160C-75BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32160C-75BLI
Memory IC and Storage Component 774-IS42S32160C-75BLI
IC DRAM 512MBIT PARALLEL 90WBGA Product overview: IS42S32160C-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160C-75BL I can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 90WBGA Product overview: IS42S32160C-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160C-75BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S32160C-75BLI - 143343-IS42S32160C-75BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32160C-75BLI
143343-IS42S32160C-75BLI
Memory - SDRAM - IS42S32160C-75BLI 143343-IS42S32160C-75BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 143343-IS42S32160C-7 5BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (16M x 32) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 90-WBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 143343-IS42S32160C-75BLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (16M x 32)
Access Time: 6ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 90-WBGA (8x13)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90WBGA

IC DRAM 512MBIT PARALLEL 90WBGA

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 90WBGA

IC DRAM 512MBIT PARALLEL 90WBGA

Supplier's Site Datasheet
Memory - IS42S32160C-75BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-WBGA (8x13)

SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-WBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32160C-75BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32160C-75BLI
Integrated Circuits (ICs) - Memory - Memory IS42S32160C-75BLI
IC DRAM 512MBIT PARALLEL 90WBGA

IC DRAM 512MBIT PARALLEL 90WBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1284-ND 774-IS42S32160C-75BLI 143343-IS42S32160C-75BLI IS42S32160C-75BLI IS42S32160C-75BLI IS42S32160C-75BLI IS42S32160C-75BLI
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S32160C-75BLI Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-LFBGA BGA; Tray BGA; 90-WBGA (8x13) 90-LFBGA BGA; 90-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 28333513 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details