Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32200E-6TL IS42S32200E-6TL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 135503-IS42S32200E-6 TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 135503-IS42S32200E-6 TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32200E-6TL - 135503-IS42S32200E-6TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32200E-6TL
135503-IS42S32200E-6TL
Memory - SDRAM - IS42S32200E-6TL 135503-IS42S32200E-6TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 135503-IS42S32200E-6 TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 135503-IS42S32200E-6TL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32200E-6TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32200E-6TL
Memory IC and Storage Component 774-IS42S32200E-6TL
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200E-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200E-6TL can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200E-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200E-6TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1125-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32200E-6TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32200E-6TL
Integrated Circuits (ICs) - Memory IS42S32200E-6TL
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS42S32200E-6TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 135503-IS42S32200E-6TL 774-IS42S32200E-6TL 706-1125-ND IS42S32200E-6TL IS42S32200E-6TL IS42S32200E-6TL IS42S32200E-6TL
Product Name Memory - SDRAM - IS42S32200E-6TL Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 86-TSOP II Tray "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400", 10.16mm Width) 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3459-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details