Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S32200L-6TLI

Description
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200L-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-6TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200L-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-6TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S32200L-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32200L-6TLI
Memory IC and Storage Component 774-IS42S32200L-6TLI
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200L-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200L-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32200L-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS42S32200L-6TLI - 921636-IS42S32200L-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32200L-6TLI
921636-IS42S32200L-6TLI
Memory - SDRAM - IS42S32200L-6TLI 921636-IS42S32200L-6TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921636-IS42S32200L-6 TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II Package: 86-TFSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: IS42S32200 Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921636-IS42S32200L-6TLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Package: 86-TFSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS42S32200
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
 - IS42S32200L-6TLI - Rochester Electronics
Newburyport, MA, United States
IS42S32200 - 64M, 3.3V, SDRAM, 2Mx32, 166Mhz, 86 pin TSOP II (400 mil)

IS42S32200 - 64M, 3.3V, SDRAM, 2Mx32, 166Mhz, 86 pin TSOP II (400 mil)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32200L-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32200L-6TLI
Integrated Circuits (ICs) - Memory - Memory IS42S32200L-6TLI
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
Memory IC - 66794827 - Radwell International
Willingboro, NJ, United States
Memory IC
66794827
Memory IC 66794827
SYNCHRONOUS DRAM, 2MX32, 5.4NS, CMOS, TSOPII-86, IND TEMP. FREE 2 YEAR RADWELL WARRANTY

SYNCHRONOUS DRAM, 2MX32, 5.4NS, CMOS, TSOPII-86, IND TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS42S32200L-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
Sdram, 64Mbit, 166Mhz, Tsop-Ii-86; Dram Type Integrated Silicon Solution (Issi) - 18W6754 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 64Mbit, 166Mhz, Tsop-Ii-86; Dram Type Integrated Silicon Solution (Issi)
18W6754
Sdram, 64Mbit, 166Mhz, Tsop-Ii-86; Dram Type Integrated Silicon Solution (Issi) 18W6754
SDRAM, 64MBIT, 166MHZ, TSOP-II-86; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:2M x 32bit; Clock Frequency:166MHz; Memory Case Style:TSOP-II; No. of Pins:86Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes

SDRAM, 64MBIT, 166MHZ, TSOP-II-86; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:2M x 32bit; Clock Frequency:166MHz; Memory Case Style:TSOP-II; No. of Pins:86Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes

Supplier's Site
Sdram, 64Mbit, 166Mhz, Tsop-Ii-86; Dram Memory Configuration Integrated Silicon Solution (Issi) - 65AC6010 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 64Mbit, 166Mhz, Tsop-Ii-86; Dram Memory Configuration Integrated Silicon Solution (Issi)
65AC6010
Sdram, 64Mbit, 166Mhz, Tsop-Ii-86; Dram Memory Configuration Integrated Silicon Solution (Issi) 65AC6010
SDRAM, 64MBIT, 166MHZ, TSOP-II-86; DRAM Memory Configuration:2M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SDRAM, 64MBIT, 166MHZ, TSOP-II-86; DRAM Memory Configuration:2M x 32bit; Memory Case Style:TSOP-II; No. of Pins:86Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S32200L-6TLI IS42S32200L-6TLI-ND 921636-IS42S32200L-6TLI IS42S32200L-6TLI IS42S32200L-6TLI 66794827 IS42S32200L-6TLI IS42S32200L-6TLI 18W6754 65AC6010 IS42S32200L-6TLI
Product Name Memory IC and Storage Component Memory Memory - SDRAM - IS42S32200L-6TLI Integrated Circuits (ICs) - Memory - Memory Memory IC Memory Memory Sdram, 64Mbit, 166Mhz, Tsop-Ii-86; Dram Type Integrated Silicon Solution (Issi) Sdram, 64Mbit, 166Mhz, Tsop-Ii-86; Dram Memory Configuration Integrated Silicon Solution (Issi) Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip SDRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 2000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details