IC DRAM 128MBIT PAR 86TSOP II Product overview: IS42S32400B-7TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32400B-7TL-
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921638-IS42S32400B-7
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 143 MHz 5.4 ns 86-TSOP II
Package: Reel - TR
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
IC DRAM 128MBIT PAR 86TSOP II
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II
IC DRAM 128MBIT PAR 86TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S32400B-7TL-TR | IS42S32400B-7TL-TR-ND | 921638-IS42S32400B-7TL-TR | IS42S32400B-7TL-TR | IS42S32400B-7TL-TR | IS42S32400B-7TL-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS42S32400B-7TL-TR | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Tape & Reel (TR) | "86-TFSOP (0.400"", 10.16mm Width)" | SOP; 86-TSOP II | 86-TFSOP (0.400\", 10.16mm Width) |