Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32800D-7BL IS42S32800D-7BL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189029-IS42S32800D- 7BL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189029-IS42S32800D- 7BL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32800D-7BL - 1189029-IS42S32800D-7BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800D-7BL
1189029-IS42S32800D-7BL
Memory - SDRAM - IS42S32800D-7BL 1189029-IS42S32800D-7BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189029-IS42S32800D- 7BL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 90-TFBGA (8x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189029-IS42S32800D-7BL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 90-TFBGA (8x13)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 90-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS42S32800D-7BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800D-7BL
Memory IC and Storage Component 774-IS42S32800D-7BL
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800D-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800D-7BL can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800D-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800D-7BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1083-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS42S32800D-7BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32800D-7BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32800D-7BL
Integrated Circuits (ICs) - Memory - Memory IS42S32800D-7BL
IC DRAM 256MBIT PAR 90TFBGA

IC DRAM 256MBIT PAR 90TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189029-IS42S32800D-7BL 774-IS42S32800D-7BL 706-1083-ND IS42S32800D-7BL IS42S32800D-7BL IS42S32800D-7BL IS42S32800D-7BL
Product Name Memory - SDRAM - IS42S32800D-7BL Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory IC and Storage Component - 774-HYB18T256800AF-5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers