Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32800G-7BL IS42S32800G-7BL

Description
Win Source Part Number: 945377-IS42S32800G-7 BL Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 945377-IS42S32800G-7 BL Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32800G-7BL - 945377-IS42S32800G-7BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800G-7BL
945377-IS42S32800G-7BL
Memory - SDRAM - IS42S32800G-7BL 945377-IS42S32800G-7BL
Win Source Part Number: 945377-IS42S32800G-7 BL Series: * Categories: Memory

Win Source Part Number: 945377-IS42S32800G-7BL
Series: *
Categories: Memory

Buy Now
Memory - IS42S32800G-7BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32800G-7BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800G-7BL
Memory IC and Storage Component 774-IS42S32800G-7BL
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800G-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800G-7BL can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800G-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800G-7BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32800G-7BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
256M, 3.3V, Sdram, 8Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) - 77T0522 - Newark, An Avnet Company
Chicago, IL, United States
256M, 3.3V, Sdram, 8Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi)
77T0522
256M, 3.3V, Sdram, 8Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) 77T0522
256M, 3.3v, SDRAM, 8Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS

256M, 3.3v, SDRAM, 8Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS42S32800G-7BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32800G-7BL
Integrated Circuits (ICs) - Memory - Memory IS42S32800G-7BL
IC DRAM 256MBIT PAR 90TFBGA

IC DRAM 256MBIT PAR 90TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 945377-IS42S32800G-7BL IS42S32800G-7BL-ND 774-IS42S32800G-7BL IS42S32800G-7BL IS42S32800G-7BL 77T0522 IS42S32800G-7BL
Product Name Memory - SDRAM - IS42S32800G-7BL Memory Memory IC and Storage Component Memory Memory 256M, 3.3V, Sdram, 8Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-TFBGA BGA; Tray BGA; 90-TFBGA
Supply Voltage 3V ~ 3.6V -3.3V; 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 28028557 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers