Integrated Silicon Solution, Inc. Memory IS42S32160F-6TLI-TR

Description
IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 86 pin TSOP II,,
Request a Quote Datasheet
Description
IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 86 pin TSOP II,,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IS42S32160F-6TLI-TR - Rochester Electronics
Newburyport, MA, United States
IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 86 pin TSOP II,,

IS42S32160 - 512M, 3.3V, SDRAM, 16Mx32, 166MHz, 86 pin TSOP II,,

Supplier's Site Datasheet
Memory - IS42S32160F-6TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (16M x 32) Parallel 167MHz 5.4ns 86-TSOP II

SDRAM Memory IC 512Mb (16M x 32) Parallel 167MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - IS42S32160F-6TLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32160F-6TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32160F-6TLI-TR
Integrated Circuits (ICs) - Memory IS42S32160F-6TLI-TR
IC DRAM 512MBIT PAR 86TSOP II

IC DRAM 512MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 86TSOP II

IC DRAM 512MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32160F-6TLI-TR IS42S32160F-6TLI-TR-ND IS42S32160F-6TLI-TR IS42S32160F-6TLI-TR IS42S32160F-6TLI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Package Type SOP; TSOP; TSOP86 "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400\", 10.16mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 540746-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details