SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PAR 86TSOP II
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32200C1-7TL-TR-ND | IS42S32200C1-7TL-TR | IS42S32200C1-7TL-TR | IS42S32200C1-7TL-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) |