Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16800F-7TLI IS42S16800F-7TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 083497-IS42S16800F-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 083497-IS42S16800F-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16800F-7TLI - 083497-IS42S16800F-7TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16800F-7TLI
083497-IS42S16800F-7TLI
Memory - SDRAM - IS42S16800F-7TLI 083497-IS42S16800F-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 083497-IS42S16800F-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 083497-IS42S16800F-7TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16800F-7TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16800F-7TLI
Memory IC and Storage Component 774-IS42S16800F-7TLI
IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S16800F-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800F-7TLI can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S16800F-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800F-7TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1270-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - IS42S16800F-7TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16800F-7TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16800F-7TLI
Integrated Circuits (ICs) - Memory - Memory IS42S16800F-7TLI
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Sdram, 128Mbit, 143Mhz, Tsop-Ii-54; Dram Type Integrated Silicon Solution (Issi) - 65T1276 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 128Mbit, 143Mhz, Tsop-Ii-54; Dram Type Integrated Silicon Solution (Issi)
65T1276
Sdram, 128Mbit, 143Mhz, Tsop-Ii-54; Dram Type Integrated Silicon Solution (Issi) 65T1276
SDRAM, 128MBIT, 143MHZ, TSOP-II-54; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:8M x 16bit; Clock Frequency:143MHz; Memory Case Style:TSOP-II; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes

SDRAM, 128MBIT, 143MHZ, TSOP-II-54; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:8M x 16bit; Clock Frequency:143MHz; Memory Case Style:TSOP-II; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes

Supplier's Site
Sdram, 128Mbit, 143Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi) - 65AC6008 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 128Mbit, 143Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi)
65AC6008
Sdram, 128Mbit, 143Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi) 65AC6008
SDRAM, 128MBIT, 143MHZ, TSOP-II-54; DRAM Memory Configuration:8M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SDRAM, 128MBIT, 143MHZ, TSOP-II-54; DRAM Memory Configuration:8M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 083497-IS42S16800F-7TLI 774-IS42S16800F-7TLI 706-1270-ND IS42S16800F-7TLI IS42S16800F-7TLI IS42S16800F-7TLI IS42S16800F-7TLI 65T1276 65AC6008
Product Name Memory - SDRAM - IS42S16800F-7TLI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Sdram, 128Mbit, 143Mhz, Tsop-Ii-54; Dram Type Integrated Silicon Solution (Issi) Sdram, 128Mbit, 143Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi)
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width) TSOP-II TSOP-II
Supply Voltage 3 V ~ 3.6 V 3 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 54-TSOP (0.400, 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 0791076239RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers