Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 804981-IS42S32800J-7
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.4ns
Supplier Device Package: 86-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 86-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 86-TSOP II
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-7TLI
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 86-TSOP II
IC DRAM 256MBIT PAR 86TSOP II
DRAM, 256MBIT, 143MHZ, TSOP-II-86; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:8M x 32bit; Clock Frequency:143MHz; Memory Case Style:TSOP-II; No. of Pins:86Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes
IC DRAM 256MBIT PAR 86TSOP II
IC DRAM 256MBIT PAR 86TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 804981-IS42S32800J-7TLI | 706-1418-ND | 774-IS42S32800J-7TLI | IS42S32800J-7TLI | IS42S32800J-7TLI | 52Y2039 | IS42S32800J-7TLI | IS42S32800J-7TLI |
| Product Name | Memory - SDRAM - IS42S32800J-7TLI | Memory | Memory IC and Storage Component | Memory | Memory | Dram, 256Mbit, 143Mhz, Tsop-Ii-86; Dram Type Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 6.5 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 3V ~ 3.6V | 3V ~ 3.6V | 3 | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | Surface Mount | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |