Integrated Silicon Solution, Inc. Memory IS42S81600E-7TL-TR

Description
SDRAM Memory IC 128Mb (16M x 8) Parallel 143MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (16M x 8) Parallel 143MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S81600E-7TL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (16M x 8) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (16M x 8) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - IS42S81600E-7TL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S81600E-7TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S81600E-7TL-TR
Integrated Circuits (ICs) - Memory IS42S81600E-7TL-TR
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S81600E-7TL-TR-ND IS42S81600E-7TL-TR IS42S81600E-7TL-TR IS42S81600E-7TL-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S19APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; PDIP16
View Details
4 suppliers