Integrated Silicon Solution, Inc. Memory IS42S16800E-75ETL-TR

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16800E-75ETL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16800E-75ETL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16800E-75ETL-TR
Integrated Circuits (ICs) - Memory IS42S16800E-75ETL-TR
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
Memory - IS42S16800E-75ETL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16800E-75ETL-TR-ND IS42S16800E-75ETL-TR IS42S16800E-75ETL-TR IS42S16800E-75ETL-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details