SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 5.5ns 86-TSOP II
SDRAM Memory IC 512Mbit Parallel 133 MHz 5.5 ns 86-TSOP II
IC DRAM 512MBIT PAR 86TSOP II
IC DRAM 512MBIT PAR 86TSOP II
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32160B-75TLI-ND | IS42S32160B-75TLI | IS42S32160B-75TLI | IS42S32160B-75TLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) |