Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S32200L-7BL

Description
IC DRAM 64MBIT PAR 90TFBGA Product overview: IS42S32200L-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-7BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 90TFBGA Product overview: IS42S32200L-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-7BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S32200L-7BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32200L-7BL
Memory IC and Storage Component 774-IS42S32200L-7BL
IC DRAM 64MBIT PAR 90TFBGA Product overview: IS42S32200L-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-7BL can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 90TFBGA Product overview: IS42S32200L-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-7BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - IS42S32200L-7BL - 945032-IS42S32200L-7BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - IS42S32200L-7BL
945032-IS42S32200L-7BL
Memory - Unclassified Memory - IS42S32200L-7BL 945032-IS42S32200L-7BL
Win Source Part Number: 945032-IS42S32200L-7 BL Series: * Categories: Memory

Win Source Part Number: 945032-IS42S32200L-7BL
Series: *
Categories: Memory

Buy Now
Memory - IS42S32200L-7BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32200L-7BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32200L-7BL
Integrated Circuits (ICs) - Memory - Memory IS42S32200L-7BL
IC DRAM 64MBIT PAR 90TFBGA

IC DRAM 64MBIT PAR 90TFBGA

Supplier's Site
DRAM Chip SDRAM 64M-Bit 2Mx32 3.3V 90-Pin WBGA - 413-IS42S32200L-7BL - Utmel Electronic Limited
Hong Kong, China
DRAM Chip SDRAM 64M-Bit 2Mx32 3.3V 90-Pin WBGA
413-IS42S32200L-7BL
DRAM Chip SDRAM 64M-Bit 2Mx32 3.3V 90-Pin WBGA 413-IS42S32200L-7BL
DRAM Chip SDRAM 64M-Bit 2Mx32 3.3V 90-Pin WBGA

DRAM Chip SDRAM 64M-Bit 2Mx32 3.3V 90-Pin WBGA

Supplier's Site
64M, 3.3V, Sdram, 2Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) - 18W6756 - Newark, An Avnet Company
Chicago, IL, United States
64M, 3.3V, Sdram, 2Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi)
18W6756
64M, 3.3V, Sdram, 2Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) 18W6756
64M, 3.3V, SDRAM, 2Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS

64M, 3.3V, SDRAM, 2Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS

Supplier's Site
Memory - IS42S32200L-7BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S32200L-7BL 945032-IS42S32200L-7BL IS42S32200L-7BL-ND IS42S32200L-7BL IS42S32200L-7BL IS42S32200L-7BL 413-IS42S32200L-7BL 18W6756 IS42S32200L-7BL
Product Name Memory IC and Storage Component Memory - Unclassified Memory - IS42S32200L-7BL Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory DRAM Chip SDRAM 64M-Bit 2Mx32 3.3V 90-Pin WBGA 64M, 3.3V, Sdram, 2Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) Memory
Memory Category Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 32 bits 13 bits
Package Type BGA; Tray 90-TFBGA 90-TFBGA 90-TFBGA BGA; 90-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 4347153 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers