Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32800B-7BL IS42S32800B-7BL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 133602-IS42S32800B-7 BL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 133602-IS42S32800B-7 BL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32800B-7BL - 133602-IS42S32800B-7BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800B-7BL
133602-IS42S32800B-7BL
Memory - SDRAM - IS42S32800B-7BL 133602-IS42S32800B-7BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 133602-IS42S32800B-7 BL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 133602-IS42S32800B-7BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 90-LFBGA (8x13)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 706-1024-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.5ns 90-LFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.5ns 90-LFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32800B-7BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800B-7BL
Memory IC and Storage Component 774-IS42S32800B-7BL
IC DRAM 256MBIT PAR 90LFBGA Product overview: IS42S32800B-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-7BL can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90LFBGA Product overview: IS42S32800B-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-7BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 90LFBGA

IC DRAM 256MBIT PARALLEL 90LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32800B-7BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32800B-7BL
Integrated Circuits (ICs) - Memory - Memory IS42S32800B-7BL
IC DRAM 256MBIT PAR 90LFBGA

IC DRAM 256MBIT PAR 90LFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90LFBGA

IC DRAM 256MBIT PARALLEL 90LFBGA

Supplier's Site Datasheet
Memory - IS42S32800B-7BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 90-LFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 90-LFBGA (8x13)

Buy Now Datasheet
Sdram, 256Mbit, 143Mhz, Bga-90; Dram Type Integrated Silicon Solution (Issi) - 43M4981 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 256Mbit, 143Mhz, Bga-90; Dram Type Integrated Silicon Solution (Issi)
43M4981
Sdram, 256Mbit, 143Mhz, Bga-90; Dram Type Integrated Silicon Solution (Issi) 43M4981
SDRAM, 256MBIT, 143MHZ, BGA-90; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:4 BLK (2M x 32); Clock Frequency:143MHz; Memory Case Style:BGA; No. of Pins:90Pins; Supply Voltage Nom:3.3V; Access Time:7ns RoHS Compliant: Yes

SDRAM, 256MBIT, 143MHZ, BGA-90; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:4 BLK (2M x 32); Clock Frequency:143MHz; Memory Case Style:BGA; No. of Pins:90Pins; Supply Voltage Nom:3.3V; Access Time:7ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 133602-IS42S32800B-7BL 706-1024-ND 774-IS42S32800B-7BL IS42S32800B-7BL IS42S32800B-7BL IS42S32800B-7BL IS42S32800B-7BL 43M4981
Product Name Memory - SDRAM - IS42S32800B-7BL Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Sdram, 256Mbit, 143Mhz, Bga-90; Dram Type Integrated Silicon Solution (Issi)
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns 7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 90-LFBGA (8x13) 90-LFBGA BGA; Tray 90-LFBGA BGA; 90-LFBGA BGA
Supply Voltage 3 V ~ 3.6 V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details