Integrated Silicon Solution, Inc. Memory IS42S32800G-6BLI

Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32800G-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS42S32800G-6BLI - 875399-IS42S32800G-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800G-6BLI
875399-IS42S32800G-6BLI
Memory - SDRAM - IS42S32800G-6BLI 875399-IS42S32800G-6BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875399-IS42S32800G-6 BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (8M x 32) Parallel 166 MHz 5.4 ns 90-TFBGA (8x13) Package: Tray Package: 90-TFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS42S32800 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875399-IS42S32800G-6BLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 256Mb (8M x 32) Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)
Package: Tray
Package: 90-TFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS42S32800
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32800G-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800G-6BLI
Memory IC and Storage Component 774-IS42S32800G-6BLI
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800G-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800G-6BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42S32800G-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800G-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
256M, 3.3V, Sdram, 8Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) - 77T0518 - Newark, An Avnet Company
Chicago, IL, United States
256M, 3.3V, Sdram, 8Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi)
77T0518
256M, 3.3V, Sdram, 8Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) 77T0518
256M, 3.3v, SDRAM, 8Mx32, 166Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT

256M, 3.3v, SDRAM, 8Mx32, 166Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT

Supplier's Site
Memory >> SDRAM IS42S32800G-6BLI
TFBGA-90(8x13) SDRAM ROHS

TFBGA-90(8x13) SDRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32800G-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32800G-6BLI
Integrated Circuits (ICs) - Memory IS42S32800G-6BLI
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS42S32800G-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32800G-6BLI-ND 875399-IS42S32800G-6BLI 774-IS42S32800G-6BLI 77T0518 IS42S32800G-6BLI IS42S32800G-6BLI IS42S32800G-6BLI IS42S32800G-6BLI IS42S32800G-6BLI
Product Name Memory Memory - SDRAM - IS42S32800G-6BLI Memory IC and Storage Component 256M, 3.3V, Sdram, 8Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) Memory >> SDRAM Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA (8x13) BGA; Tray BGA BGA 90-TFBGA BGA; 90-TFBGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA150DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 150 ns
Density 16 kbits
View Details