SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-LFBGA (13x11)
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 90-LFBGA (13x11)
IC DRAM 512MBIT PARALLEL 90LFBGA
IC DRAM 512MBIT PAR 90LFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32160B-7BLI-ND | IS42S32160B-7BLI | IS42S32160B-7BLI | IS42S32160B-7BLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 90-LFBGA | BGA; 90-LFBGA | BGA |