Integrated Silicon Solution, Inc. Memory IS42S32400F-6TLI

Description
IS42S32400 - 128M, 3.3V, SDRAM, 4Mx32, 166Mhz, 86 pin TSOP II (400 mil)
Request a Quote Datasheet
Description
IS42S32400 - 128M, 3.3V, SDRAM, 4Mx32, 166Mhz, 86 pin TSOP II (400 mil)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IS42S32400F-6TLI - Rochester Electronics
Newburyport, MA, United States
IS42S32400 - 128M, 3.3V, SDRAM, 4Mx32, 166Mhz, 86 pin TSOP II (400 mil)

IS42S32400 - 128M, 3.3V, SDRAM, 4Mx32, 166Mhz, 86 pin TSOP II (400 mil)

Supplier's Site Datasheet
Memory - IS42S32400F-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS42S32400F-6TLI - 846076-IS42S32400F-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32400F-6TLI
846076-IS42S32400F-6TLI
Memory - SDRAM - IS42S32400F-6TLI 846076-IS42S32400F-6TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 846076-IS42S32400F-6 TLI Features: Memory IC 166 MHz 5.4 ns Package: Tray Family Name: IS42S32400 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 846076-IS42S32400F-6TLI
Features: Memory IC 166 MHz 5.4 ns
Package: Tray
Family Name: IS42S32400
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32400F-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32400F-6TLI
Memory IC and Storage Component 774-IS42S32400F-6TLI
IC DRAM 128MBIT PAR 86TSOP II Product overview: IS42S32400F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32400F-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 86TSOP II Product overview: IS42S32400F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32400F-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory >> SDRAM IS42S32400F-6TLI
128Mbit 166MHz TSOP-86-10.2mm SDRAM ROHS

128Mbit 166MHz TSOP-86-10.2mm SDRAM ROHS

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS42S32400F-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32400F-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32400F-6TLI
Integrated Circuits (ICs) - Memory - Memory IS42S32400F-6TLI
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32400F-6TLI IS42S32400F-6TLI-ND 846076-IS42S32400F-6TLI 774-IS42S32400F-6TLI IS42S32400F-6TLI IS42S32400F-6TLI IS42S32400F-6TLI IS42S32400F-6TLI IS42S32400F-6TLI
Product Name Memory Memory - SDRAM - IS42S32400F-6TLI Memory IC and Storage Component Memory >> SDRAM Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip
Package Type SOP; TSOP; TSOP86 "86-TFSOP (0.400"", 10.16mm Width)" TSOP 86-TFSOP (0.400\", 10.16mm Width) 86-TFSOP (0.400", 10.16mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Supply Voltage 3V ~ 3.6V 3 3V~3.6V 3.6V; 3V ~ 3.6V Surface Mount 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details