DRAM Chip SDRAM 128Mbit 8Mx16 3.3V 54-Pin TSOP-II Product overview: IS42S16800J-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800J-7TL can be used for catalog matching and distributor lookup.
IC DRAM 128MBIT PAR 54TSOP II
Category: DRAM
Win Source Part Number: 1447480-IS42S16800J-
Manufacturer: ISSI, Integrated Silicon Solution Inc
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S16800J-7TL | 706-IS42S16800J-7TL-ND | 1447480-IS42S16800J-7TL |
| Product Name | 3.3V Memory IC and Storage Component | Memory | DRAM |
| Memory Category | DRAM Chip | DRAM Chip | |
| Access Time | 5.4 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Density | 128000 kbits | 128000 kbits | |
| Number of Words | 2000 k |