SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
IC DRAM 64MBIT PARALLEL 90TFBGA
IC DRAM 64MBIT PARALLEL 90TFBGA
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
64M, 3.3V, SDRAM, 2Mx32, 143Mhz, 90 ball BGA (8Mm x 13mm) RoHS, T&R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32200L-7BL-TR-ND | IS42S32200L-7BL-TR | IS42S32200L-7BL-TR | IS42S32200L-7BL-TR | 18W6757 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | 64M, 3.3V, Sdram, 2Mx32, 143Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, T&r Integrated Silicon Solution (Issi) |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 90-TFBGA | BGA | BGA; 90-TFBGA |