Category: DRAM
Win Source Part Number: 1447500-IS42S81600F-
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S81600F-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S81600F-7TL can be used for catalog matching and distributor lookup.
SDRAM Memory IC 128Mb (16M x 8) Parallel 143MHz 5.4ns 54-TSOP II
IC DRAM 128MBIT PAR 54TSOP II
128M, 3.3v, SDRAM, 16Mx8, 143Mhz, 54 pin TSOP II (400 mil) RoHS
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 128MBIT PAR 54TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447500-IS42S81600F-7TL | 774-IS42S81600F-7TL | IS42S81600F-7TL-ND | IS42S81600F-7TL | 77T0530 | IS42S81600F-7TL | IS42S81600F-7TL |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | 128M, 3.3V, Sdram, 16Mx8, 143Mhz, 54 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Address Bus Width | 8 bits | ||||||
| Package Type | TSOP; Tray | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |