SDRAM Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
SDRAM Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
IC DRAM 256MBIT PAR 90TFBGA
IC DRAM 256MBIT PARALLEL 90TFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32800J-75EBL-ND | IS42S32800J-75EBL | IS42S32800J-75EBL | IS42S32800J-75EBL |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 90-TFBGA | BGA; 90-TFBGA |