Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32800B-6TLI IS42S32800B-6TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189024-IS42S32800B- 6TLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 86-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 86-TFSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189024-IS42S32800B- 6TLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 86-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 86-TFSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32800B-6TLI - 1189024-IS42S32800B-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800B-6TLI
1189024-IS42S32800B-6TLI
Memory - SDRAM - IS42S32800B-6TLI 1189024-IS42S32800B-6TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189024-IS42S32800B- 6TLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 86-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 86-TFSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189024-IS42S32800B-6TLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Supplier Device Package: 86-TSOP II
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 86-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS42S32800B-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800B-6TLI
Memory IC and Storage Component 774-IS42S32800B-6TLI
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800B-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800B-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32800B-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II

SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II

Buy Now Datasheet
Memory - IS42S32800B-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32800B-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32800B-6TLI
Integrated Circuits (ICs) - Memory IS42S32800B-6TLI
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189024-IS42S32800B-6TLI 774-IS42S32800B-6TLI IS42S32800B-6TLI-ND IS42S32800B-6TLI IS42S32800B-6TLI IS42S32800B-6TLI IS42S32800B-6TLI
Product Name Memory - SDRAM - IS42S32800B-6TLI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 8 611 200 851 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details