Category: DRAM
Win Source Part Number: 1447507-IS42S32200L-
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
IC DRAM 64MBIT PARALLEL 90TFBGA Product overview: IS42S32200L-6BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200L-6BLI
64M, 3.3V, SDRAM, 2Mx32, 166Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT, T&R
IC DRAM 64MBIT PARALLEL 90TFBGA
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)
IC DRAM 64MBIT PARALLEL 90TFBGA
IC DRAM 64MBIT PARALLEL 90TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447507-IS42S32200L-6BLI-TR | IS42S32200L-6BLI-TR-ND | 774-IS42S32200L-6BLI-TR | 18W6751 | IS42S32200L-6BLI-TR | IS42S32200L-6BLI-TR | IS42S32200L-6BLI-TR | IS42S32200L-6BLI-TR |
| Product Name | DRAM | Memory | Memory IC and Storage Component | 64M, 3.3V, Sdram, 2Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |||
| Package Type | 90-TFBGA | BGA; Tape & Reel (TR) | BGA; 90-TFBGA | BGA | 90-TFBGA | |||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V |