SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90TFBGA
IC DRAM 128MBIT PARALLEL 90TFBGA
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32400E-7BLI-TR-ND | IS42S32400E-7BLI-TR | IS42S32400E-7BLI-TR | IS42S32400E-7BLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 90-TFBGA | BGA | BGA; 90-TFBGA |