Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S32800B-7BLI

Description
IC DRAM 256MBIT PAR 90LFBGA Product overview: IS42S32800B-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-7BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 90LFBGA Product overview: IS42S32800B-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-7BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S32800B-7BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800B-7BLI
Memory IC and Storage Component 774-IS42S32800B-7BLI
IC DRAM 256MBIT PAR 90LFBGA Product overview: IS42S32800B-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-7BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90LFBGA Product overview: IS42S32800B-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-7BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S32800B-7BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.5ns 90-LFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.5ns 90-LFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS42S32800B-7BLI - 1189025-IS42S32800B-7BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800B-7BLI
1189025-IS42S32800B-7BLI
Memory - SDRAM - IS42S32800B-7BLI 1189025-IS42S32800B-7BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189025-IS42S32800B- 7BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 90-LFBGA (8x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 90-LFBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189025-IS42S32800B-7BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Supplier Device Package: 90-LFBGA (8x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 90-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS42S32800B-7BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 90-LFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 90-LFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90LFBGA

IC DRAM 256MBIT PARALLEL 90LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32800B-7BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32800B-7BLI
Integrated Circuits (ICs) - Memory IS42S32800B-7BLI
IC DRAM 256MBIT PARALLEL 90LFBGA

IC DRAM 256MBIT PARALLEL 90LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S32800B-7BLI IS42S32800B-7BLI-ND 1189025-IS42S32800B-7BLI IS42S32800B-7BLI IS42S32800B-7BLI IS42S32800B-7BLI
Product Name Memory IC and Storage Component Memory Memory - SDRAM - IS42S32800B-7BLI Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray 90-LFBGA BGA; 90-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details