SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42S32160F-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32160F-7BLI
Win Source Part Number: 945808-IS42S32160F-7
Series: *
Categories: Memory
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 90TFBGA
SDRAM, 512MBIT, 143MHZ, BGA-90; DRAM Memory Configuration:16M x 32bit; Memory Case Style:BGA; No. of Pins:90Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC DRAM 512MBIT PARALLEL 90TFBGA
IC DRAM 512MBIT PAR 90TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1365-ND | 774-IS42S32160F-7BLI | 945808-IS42S32160F-7BLI | IS42S32160F-7BLI | IS42S32160F-7BLI | 65AC6009 | IS42S32160F-7BLI | IS42S32160F-7BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SD - IS42S32160F-7BLI | Memory | Memory | Sdram, 512Mbit, 143Mhz, Bga-90; Dram Memory Configuration Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | SDRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 90-TFBGA | BGA; 90-TFBGA | BGA | 90-TFBGA | ||||
| Supply Voltage | 3V ~ 3.6V | 3 | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | Surface Mount |