Integrated Silicon Solution, Inc. Memory IS42S32800B-6T

Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32800B-6T-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II

SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS42S32800B-6T - 001978-IS42S32800B-6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800B-6T
001978-IS42S32800B-6T
Memory - SDRAM - IS42S32800B-6T 001978-IS42S32800B-6T
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 001978-IS42S32800B-6 T Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 001978-IS42S32800B-6T
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32800B-6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800B-6T
Memory IC and Storage Component 774-IS42S32800B-6T
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800B-6T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-6T can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800B-6T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800B-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS42S32800B-6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S32800B-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32800B-6T
Integrated Circuits (ICs) - Memory IS42S32800B-6T
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32800B-6T-ND 001978-IS42S32800B-6T 774-IS42S32800B-6T IS42S32800B-6T IS42S32800B-6T IS42S32800B-6T
Product Name Memory Memory - SDRAM - IS42S32800B-6T Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" SOP; 86-TSOP II Tray 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details