Win Source Part Number: 945856-IS42S83200J-6
Series: *
Categories: Memory
SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S83200J-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S83200J-6TLI
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 945856-IS42S83200J-6TLI | IS42S83200J-6TLI-ND | 774-IS42S83200J-6TLI | IS42S83200J-6TLI | IS42S83200J-6TLI | IS42S83200J-6TLI |
| Product Name | Memory - Unclassified Memory - IS42S83200J-6TLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 3V ~ 3.6V | 3 | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |