SDRAM Memory IC 512Mb (16M x 32) Parallel 143MHz 5.4ns 86-TSOP II
IC DRAM 512MBIT PAR 86TSOP II
IC DRAM 512MBIT PAR 86TSOP II
IC DRAM 512MBIT PAR 86TSOP II
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 86-TSOP II
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32160F-7TLI-TR-ND | IS42S32160F-7TLI-TR | IS42S32160F-7TLI-TR | IS42S32160F-7TLI-TR | IS42S32160F-7TLI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400", 10.16mm Width) | 86-TFSOP (0.400\", 10.16mm Width) |