Integrated Silicon Solution, Inc. Memory IS42S32200C1-7BL

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S32200C1-7BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-BGA (13x8)

Buy Now Datasheet
Memory - SDRAM - IS42S32200C1-7BL - 1189010-IS42S32200C1-7BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32200C1-7BL
1189010-IS42S32200C1-7BL
Memory - SDRAM - IS42S32200C1-7BL 1189010-IS42S32200C1-7BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189010-IS42S32200C1 -7BL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 90-BGA (13x8) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 90-LFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189010-IS42S32200C1-7BL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Supplier Device Package: 90-BGA (13x8)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 90-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now
Memory IC and Storage Component - 774-IS42S32200C1-7BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32200C1-7BL
Memory IC and Storage Component 774-IS42S32200C1-7BL
IC DRAM 64MBIT PAR 90BGA Product overview: IS42S32200C1-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200C1-7BL can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 90BGA Product overview: IS42S32200C1-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200C1-7BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S32200C1-7BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S32200C1-7BL
Integrated Circuits (ICs) - Memory IS42S32200C1-7BL
IC DRAM 64MBIT PARALLEL 90BGA

IC DRAM 64MBIT PARALLEL 90BGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 90BGA

IC DRAM 64MBIT PARALLEL 90BGA

Supplier's Site Datasheet
Memory - IS42S32200C1-7BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-BGA (13x8)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-BGA (13x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S32200C1-7BL-ND 1189010-IS42S32200C1-7BL 774-IS42S32200C1-7BL IS42S32200C1-7BL IS42S32200C1-7BL IS42S32200C1-7BL
Product Name Memory Memory - SDRAM - IS42S32200C1-7BL Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 90-LFBGA BGA; Tray BGA BGA; 90-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00063405 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details