The IS42S32800J-6BLI-TR is a 256Mb Synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a pipeline architecture. It operates at clock frequencies of 166, 143, and 133 MHz, with all signals synchronized to the positive edge of the clock. The memory is organized as 2M x 32 bits across four banks, allowing for efficient access and data handling. This DRAM requires a single power supply of 3.3V ± 0.3V and features a LVTTL interface. It supports programmable burst lengths of 1, 2, 4, 8, or full page, and offers both sequential and interleave burst sequences. The device includes an auto-refresh mode with 4096 refresh cycles every 16ms or 64ms, depending on the grade, and has programmable CAS latency options of 2 or 3 clocks. The IS42S32800J-6BLI-TR is available in a 90-ball TF-BGA package and is suitable for commercial, industrial, and automotive applications, with operating temperature ranges from 0°C to +70°C for commercial use, and -40°C to +105°C for automotive grade. This memory chip is ideal for applications requiring high-speed data access and efficient power management.
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
IC DRAM 256MBIT PARALLEL 90TFBGA
IC DRAM 256MBIT PARALLEL 90TFBGA
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)
IC DRAM 256MBIT PARALLEL 90TFBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32800J-6BLI-TR-ND | IS42S32800J-6BLI-TR | IS42S32800J-6BLI-TR | IS42S32800J-6BLI-TR | IS42S32800J-6BLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 90-TFBGA | BGA | BGA; 90-TFBGA | 90-TFBGA |