SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
IC DRAM 64MBIT PARALLEL 90TFBGA
IC DRAM 64MBIT PARALLEL 90TFBGA
64M, 3.3V, SDRAM, 2Mx32, 166Mhz, 90 ball BGA (8Mm x 13mm) RoHS, T&R
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32200L-6BL-TR-ND | IS42S32200L-6BL-TR | IS42S32200L-6BL-TR | 18W6749 | IS42S32200L-6BL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | 64M, 3.3V, Sdram, 2Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, T&r Integrated Silicon Solution (Issi) | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 90-TFBGA | BGA | BGA; 90-TFBGA |