SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90TFBGA
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S32400D-7B-ND | IS42S32400D-7B | IS42S32400D-7B | IS42S32400D-7B |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 90-TFBGA | BGA; 90-TFBGA | BGA |