The IS42S32200E-7TL-TR is a 64Mb synchronous dynamic RAM (SDRAM) memory chip organized as 512K bits x 32 bits x 4 banks. It operates with a single 3.3V power supply and features a fully synchronous interface, with all signals referenced to the positive edge of the clock. The chip supports clock frequencies of 200, 166, 143, and 133 MHz, and offers programmable burst lengths of 1, 2, 4, 8, or full page, along with sequential or interleave burst sequences. This memory device includes self-refresh modes and can handle 4096 refresh cycles every 16ms for A2 grade or 64ms for commercial and industrial grades. It is designed for high-speed data transfer using a pipeline architecture, allowing for random column addressing every clock cycle. The IS42S32200E-7TL-TR is available in two package options: 86-pin TSOP-II and 90-ball TF-BGA, with operating temperature ranges suitable for commercial (0°C to +70°C), industrial (-40°C to +85°C), and automotive applications (-40°C to +105°C for A2 grade). Engineers considering this product should note its compatibility with LVTTL interfaces and its capability for burst read/write operations, making it suitable for applications requiring efficient memory access and performance.
IC DRAM 64MBIT PAR 86TSOP II Product overview: IS42S32200E-7TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32200E-7TL-
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 125873-IS42S32200E-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PAR 86TSOP II
IC DRAM 64MBIT PAR 86TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S32200E-7TL-TR | 706-1302-2-ND | 125873-IS42S32200E-7TL-TR | IS42S32200E-7TL-TR | IS42S32200E-7TL-TR | IS42S32200E-7TL-TR | IS42S32200E-7TL-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS42S32200E-7TL-TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Tape & Reel (TR) | "86-TFSOP (0.400"", 10.16mm Width)" | SOP; 86-TSOP II | 86-TFSOP (0.400\", 10.16mm Width) | 86-TFSOP (0.400", 10.16mm Width) |