Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S32800J-6TLI

Description
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-6TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-6TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S32800J-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32800J-6TLI
Memory IC and Storage Component 774-IS42S32800J-6TLI
IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: IS42S32800J-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32800J-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IS42S32800J-6TLI - Rochester Electronics
Newburyport, MA, United States
IS42S32800 - 256M, 3.3V, SDRAM, 8Mx32, 166Mhz, 86 pin TSOP II

IS42S32800 - 256M, 3.3V, SDRAM, 8Mx32, 166Mhz, 86 pin TSOP II

Supplier's Site Datasheet
Memory - SDRAM - IS42S32800J-6TLI - 921641-IS42S32800J-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32800J-6TLI
921641-IS42S32800J-6TLI
Memory - SDRAM - IS42S32800J-6TLI 921641-IS42S32800J-6TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921641-IS42S32800J-6 TLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (8M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II Package: 86-TFSOP (0.400", 10.16mm Width) Package: Tube Mounting: Surface Mount Family Name: IS42S32800 Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921641-IS42S32800J-6TLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 256Mb (8M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Package: 86-TFSOP (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IS42S32800
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory - IS42S32800J-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 86-TSOP II

SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.4ns 86-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32800J-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32800J-6TLI
Integrated Circuits (ICs) - Memory - Memory IS42S32800J-6TLI
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site
Memory >> SDRAM IS42S32800J-6TLI
TSOP-86-10.2mm SDRAM ROHS

TSOP-86-10.2mm SDRAM ROHS

Supplier's Site Datasheet
Memory - IS42S32800J-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S32800J-6TLI IS42S32800J-6TLI 921641-IS42S32800J-6TLI IS42S32800J-6TLI-ND IS42S32800J-6TLI IS42S32800J-6TLI IS42S32800J-6TLI IS42S32800J-6TLI IS42S32800J-6TLI
Product Name Memory IC and Storage Component Memory - SDRAM - IS42S32800J-6TLI Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory >> SDRAM Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 32 bits
Package Type Tube SOP; TSOP; TSOP86 SOP; 86-TSOP II "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400", 10.16mm Width) TSOP 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details