Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S32400E-7TLI IS42S32400E-7TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144712-IS42S32400E-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144712-IS42S32400E-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S32400E-7TLI - 144712-IS42S32400E-7TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S32400E-7TLI
144712-IS42S32400E-7TLI
Memory - SDRAM - IS42S32400E-7TLI 144712-IS42S32400E-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 144712-IS42S32400E-7 TLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 86-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 144712-IS42S32400E-7TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 86-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS42S32400E-7TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S32400E-7TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S32400E-7TLI
Memory IC and Storage Component 774-IS42S32400E-7TLI
IC DRAM 128MBIT PAR 86TSOP II Product overview: IS42S32400E-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32400E-7TLI can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 86TSOP II Product overview: IS42S32400E-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32400E-7TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S32400E-7TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S32400E-7TLI
Integrated Circuits (ICs) - Memory - Memory IS42S32400E-7TLI
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Memory - IS42S32400E-7TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 144712-IS42S32400E-7TLI IS42S32400E-7TLI-ND 774-IS42S32400E-7TLI IS42S32400E-7TLI IS42S32400E-7TLI IS42S32400E-7TLI IS42S32400E-7TLI
Product Name Memory - SDRAM - IS42S32400E-7TLI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 86-TSOP II "86-TFSOP (0.400"", 10.16mm Width)" Tray 86-TFSOP (0.400", 10.16mm Width) 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 6116LA20TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details