Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 069855-IS42S16800E-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S16800E-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800E-7TLI
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 128MBIT PAR 54TSOP II
IC DRAM 128MBIT PAR 54TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 069855-IS42S16800E-7TLI-TR | 774-IS42S16800E-7TLI-TR | IS42S16800E-7TLI-TR-ND | IS42S16800E-7TLI-TR | IS42S16800E-7TLI-TR | IS42S16800E-7TLI-TR |
| Product Name | Memory - SDRAM - IS42S16800E-7TLI-TR | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 54-TSOP II | TSOP; Tape & Reel (TR) | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |